EN
  • EN
  • DE

C5198

Part No C5198
Manufacturer Continental Device India Limited
Catalog END - OF - LIFE
Description POWER TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Continental Device India Limited
Win Source Part Number 1158522-C5198
Manufacturer Homepage www.cdilsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C5198 CAD Model

Description

The C5198 is an NPN epitaxial silicon transistor manufactured by Continental Device India Limited (CDIL). It is designed for use in high-voltage, high-current, and high-speed switching applications, making it suitable for various power amplifier and switching circuits.

Applications:

  • Power Amplifiers: Used in audio and radio frequency (RF) power amplifiers to boost signal strength.
  • Switching Regulators: Employed in DC-DC converters and switching power supplies for efficient voltage regulation.
  • Motor Control Circuits: Utilized in controlling the speed and direction of motors in various applications.
  • Inverters: Integrated into inverter circuits to convert DC power to AC power.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.

Features:

  • High Collector-Emitter Voltage (VCEO): Allows operation in high voltage circuits.
  • High Collector Current (IC): Enables driving of high-current loads.
  • Fast Switching Speed: Facilitates efficient operation in high-frequency switching applications.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Power Dissipation: Allows for handling of significant power levels.

Benefits:

  • Increased Efficiency: Low saturation voltage minimizes power loss, leading to improved energy efficiency in switching applications.
  • Enhanced Performance: High collector current and voltage ratings allow for robust performance in demanding applications.
  • Reliable Operation: Designed to withstand high power dissipation, ensuring stable and reliable performance.
  • Versatile Application: Suitable for a wide range of applications, from power amplification to switching regulation.

Additional Details:

The C5198 typically comes in a TO-3P package. Key specifications include a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 10A, and a power dissipation of 80W. Its fast switching speed and low saturation voltage make it an excellent choice for high-efficiency power conversion and amplification circuits. The device is designed to provide stable and reliable performance under various operating conditions.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3003 $58.5585
470+ $0.2460 $115.6200
730+ $0.2379 $173.6670
1,000+ $0.2310 $231.0000
1,300+ $0.2229 $289.7700
1,735+ $0.1998 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess