EN
  • EN
  • DE

M1014

Part No M1014
Manufacturer Comet America, LP
Catalog Test, Measurement Accessories
Description E1 INPUT 0-1V, ISOLATED / Specialized Input Module for use with MS Data Logger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement>Test and Measurement Accessories
Mfr Comet America, LP
Series -
Package Bag
Type Specialized
Accessory Type Input Module
For Use With/Related Products MS Data Logger
Specifications -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 9030.90.2500
Standard Package 1 pcs
Win Source Part Number 1382704-M1014
Ultra Librarian 3D Model Ultra Librarian M1014 CAD Model

Description

The M1014 is an input module accessory from Comet America, LP.

  • Accessory Type: Input Module
  • For Use With: MS Data Logger
  • Category: Test and Measurement Accessories
  • Package: Bag
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • Sold By: Each

You May Also Be Interested in

TPI (Test Products Int)
1.5 VOLT LR44 BUTTON BATTERY
Lowest to $0.2680
Global Specialties
THERMO HANDHELD -148-2372F
Lowest to $81,818.1818
TPI (Test Products Int)
IR PRINTER
Need more? Email Us
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
TPI (Test Products Int)
BOOT HOOK FOR TPI DMM'S
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
Fluke Electronics
SOFTWARE LOGWARE III (SINGLE-PC
Need more? Email Us
Comet America, LP
A1 INPUT MOD,MS LOGGER 4-20MA
Need more? Email Us
TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess