EN
  • EN
  • DE

CDBMH360-G

Part No CDBMH360-G
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160507-CDBMH360-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBMH360-G CAD Model

Description

The CDBMH360-G is a Schottky Barrier Rectifier manufactured by Comchip Technology. Schottky rectifiers are known for their low forward voltage drop and fast switching speeds, making them highly desirable for applications where efficiency and rapid response times are crucial. The CDBMH360-G is designed to provide efficient rectification in various electronic circuits.

Applications

  • Switching Power Supplies (SMPS): Commonly used in power supplies for computers, laptops, and other electronic devices, enhancing overall efficiency.
  • DC-DC Converters: Employed in voltage regulators and DC-DC converters to improve energy efficiency and reduce power loss.
  • Solar Power Systems: Integrated into solar inverters to optimize the conversion of solar energy into usable electricity.
  • LED Lighting Systems: Used in LED drivers to provide stable and efficient power to LEDs, enhancing their performance and lifespan.
  • Battery Charging Circuits: Found in battery chargers for mobile phones, tablets, and other portable electronic devices, ensuring efficient charging.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and increases overall efficiency, reducing energy waste.
  • Fast Switching Speed: Reduces switching losses and enhances high-frequency performance, improving system responsiveness.
  • High Surge Current Capability: Can withstand large current surges during startup or transient events, ensuring robustness and reliability.
  • High Reliability: Ensures stable and consistent operation over a wide range of temperatures and operating conditions.
  • Small Form Factor: Compact design allows for easy integration into space-constrained applications, saving valuable board space.

Benefits

  • Enhanced Efficiency: Reduces energy consumption and lowers operating costs, contributing to a more sustainable design.
  • Improved Performance: Provides faster response times and better overall circuit performance, enhancing system capabilities.
  • Reduced Heat Generation: Minimizes heat dissipation, leading to increased reliability and longer component life, reducing maintenance.
  • Simplified Circuit Design: Simplifies the design and implementation of power circuits, reducing development time and complexity.
  • Extended Battery Life: Increases the operating time of battery-powered devices, providing a better user experience.

Additional Details

The CDBMH360-G typically comes in surface-mount packages like SMA or SMB, making it suitable for automated assembly processes. Key specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum average forward rectified current (IF(AV)), and the maximum surge current (IFSM). The VRRM indicates the highest reverse voltage the rectifier can handle without breakdown, while IF(AV) specifies the maximum continuous forward current it can conduct. The IFSM rating is crucial for withstanding short-term current spikes. For precise ratings and operating conditions, consulting the Comchip Technology datasheet for the CDBMH360-G is essential. Schottky rectifiers utilize a metal-semiconductor junction to achieve a lower forward voltage drop compared to conventional silicon diodes.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
ELM-TECH
Complementary MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess