Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 40 V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer Comchip Technology
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name CDBD2040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866172-CDBD2040-HF
Ultra Librarian 3D Model Ultra Librarian CDBD2040-HF CAD Model

Description

The Comchip Technology diode is a high-quality electronic component used in a variety of applications. With a common cathode Schottky and a maximum reverse voltage of 40V, this diode is designed for high performance. Comchip Technology diode is from Comchip Technology.

  • Configuration: Common Cathode
  • Diode Type: Schottky
  • Maximum Reverse Voltage: 40V
  • Maximum Rectified Current: 20A
  • Mounting Type: Surface Mount
  • Category: Discrete Semiconductor Products
  • Recovery Speed: <500ns
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Status: Limited Supply and Demand

You May Also Be Interested in

ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 15A,
Need more? Email Us
ECAD model for MBR15150CT C0G
IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
Vishay
30 Amp Schottky Barrier Rectifier 20 to 60 Volts | DIODE ARRAY SCHOTTKY 35V TO247AC
Need more? Email Us
ECAD model for MBR3035WT
Vishay
Diode Schottky 50V 20A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 50V TO263AB
Need more? Email Us
ECAD model for MBRB2050CT-E3/81
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3
Panasonic
Diode Switching 80V 0.1A 6-Pin Mini6-G2 T/R / DIODE ARRAY GP 80V 100MA MINI6
Need more? Email Us
ECAD model for MA6X12200L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention