Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160478-CDBC3100
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBC3100 CAD Model

Description

The CDBC3100 is a Schottky Barrier Rectifier manufactured by Comchip Technology. Schottky rectifiers are characterized by their low forward voltage drop and fast switching speed, making them suitable for applications where efficiency and high-frequency operation are critical. The CDBC3100 is designed to provide efficient rectification in various electronic circuits.

Applications

  • Switching Power Supplies: Used in high-efficiency power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in voltage regulators and DC-DC converters to improve efficiency.
  • Solar Power Systems: Integrated into solar inverters to rectify DC voltage from solar panels.
  • Freewheeling Diodes: Used in inductive load circuits to protect transistors from voltage spikes.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in electronic devices.

Features

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high current surges during startup and transient conditions.
  • High Reliability: Ensures stable and consistent performance over time.
  • Compact Size: Space-saving design for easy integration into various circuits.

Benefits

  • Increased Efficiency: Reduces power consumption and extends battery life.
  • Improved Performance: Enhances circuit stability and responsiveness.
  • Overload Protection: Protects the circuit from damage due to overcurrent conditions.
  • Simplified Design: Simplifies the design and assembly of power supply circuits.
  • Cost-Effective: Offers a reliable and affordable solution for high-frequency rectification.

Additional Details

The CDBC3100 is typically available in surface-mount packages like SMB or SMC, suitable for automated assembly processes. Key specifications include the maximum repetitive peak reverse voltage (VRRM), maximum average forward rectified current (IF(AV)), and maximum surge current (IFSM). The VRRM indicates the maximum reverse voltage the rectifier can withstand without breakdown, while IF(AV) specifies the maximum continuous forward current it can handle. The IFSM rating is critical for handling short-duration current spikes. For the precise ratings and operating conditions, consulting the Comchip Technology datasheet for the CDBC3100 is essential. Schottky rectifiers use a metal-semiconductor junction, resulting in a lower forward voltage drop compared to traditional silicon diodes.

You May Also Be Interested in

Cypress Semiconductor Corp
256/512/1K/2K/4K/8K x9 x2 Double Sync FIFOs
Lowest to $10.6607
ECAD model for CY7C4801-10AC
Cadeka Microcircuits LLC.
0.5mA, Low Cost, 2.5 to 5.5V, 75MHz Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CLC2008IMP8X
UTC
NPN DIGITAL TRANSISTOR
Lowest to $0.0458
ECAD model for DTC114EG-AE3-R
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.4256
ECAD model for BZX79-B56
DinTek Semiconductor Co,.Ltd
N-Channel 100 V (D-S) MOSFET
Lowest to $0.3661
ECAD model for DTM6910
Infineon Technologies
OptiMOS™ Small-Signal-Transistor
Need more? Email Us
ECAD model for BSP296N
Edal Industries, Inc.
Silicon Bridge Rectifier
Need more? Email Us
ECAD model for B1203
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAlAs)
Lowest to $1.8278
ECAD model for CL-1KL3
Protek Devices
ultra LOW CAPACITA NCE TVS ARRAY
Lowest to $0.9818
ECAD model for DL0521P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention