EN
  • EN
  • DE

XAL7070-122ME

Part No XAL7070-122ME
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842591-XAL7070-122ME
Ultra Librarian 3D Model Ultra Librarian XAL7070-122ME CAD Model

Description

The XAL7070-122ME is a shielded power inductor manufactured by Coilcraft. Designed for high-performance DC-DC converter applications, this inductor features a shielded construction to minimize electromagnetic interference (EMI), a low DC resistance (DCR) for high efficiency, and a high saturation current to handle peak current demands. The robust design makes it suitable for demanding environments.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for efficient power conversion in various electronic devices.
  • Power Supplies: Integrated into power supplies for computers, servers, and industrial equipment to regulate voltage and current.
  • Voltage Regulators: Employed in voltage regulator circuits to maintain a stable output voltage under varying load conditions.
  • Filtering Circuits: Utilized in LC filters to reduce noise and ripple in power lines and signal paths.
  • Automotive Electronics: Applied in automotive power systems for efficient and reliable power management.

Features

  • Inductance: 1.2 µH (1.2 microhenries).
  • Tolerance: Typically ±20%.
  • Saturation Current: High saturation current allows the inductor to handle large peak currents without significant inductance drop.
  • Shielded Construction: Minimizes EMI radiation, reducing interference with nearby components and circuits.
  • Low DC Resistance (DCR): Low DCR minimizes power losses, improving efficiency.
  • Operating Temperature: Wide operating temperature range, typically from -40°C to +125°C.
  • Footprint: 7.3 mm x 7.3 mm footprint.

Benefits

  • High Efficiency: Low DCR reduces power losses, increasing the overall efficiency of the power conversion system.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Compact Size: Relatively small footprint allows for high-density circuit designs, saving valuable board space.
  • Excellent Current Handling: High saturation current capability enables the inductor to handle high peak currents without performance degradation.
  • Robust Performance: Designed for reliable operation in a wide range of environmental conditions, ensuring long-term stability.

The XAL7070-122ME from Coilcraft is designed for high-performance applications requiring efficient power management and minimal EMI. Its low DC resistance, high saturation current, and shielded construction make it an excellent choice for DC-DC converters and power supplies. The XAL7070 series is designed for automated assembly, facilitating efficient manufacturing processes and reducing production costs. The inductor's robust construction ensures reliable performance in demanding environments.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,345 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess