EN
  • EN
  • DE

SWB2040-SMLD

Part No SWB2040-SMLD
Manufacturer Coilcraft
Catalog OEM Parts ( S )
Description RF TRANSFORMER, 4: 1, 300MHZ; Inductance: -; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025609-SWB2040-SMLD
Categories OEM Parts( S )
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWB2040-SMLD CAD Model

Description

The SWB2040-SMLD is a high-performance, wirewound surface mount inductor manufactured by Coilcraft. It's designed for applications requiring high current handling, low DC resistance, and a compact size. This inductor is suitable for use in power supplies, DC-DC converters, and other high-frequency circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • RF chokes
  • EMI filters
  • High-frequency circuits
  • Buck converters
  • Boost converters

Features:

  • High current handling: Capable of handling significant current levels without saturation.
  • Low DC resistance: Minimizes power loss and improves efficiency.
  • Surface mount design: Allows for automated assembly and reduced board space.
  • Wirewound construction: Provides high inductance and excellent Q factor.
  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Small size: Compact form factor allows for use in space-constrained applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved power supply efficiency: Low DC resistance minimizes power losses.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Increased circuit density: Small size allows for more components on the PCB.
  • Simplified assembly: Surface mount design enables automated assembly.
  • Enhanced performance: High current handling and inductance contribute to optimal circuit performance.
  • Reliable operation: Robust design ensures stable performance under various conditions.

Additional Details:

The SWB2040-SMLD series is available in various inductance values to suit different circuit requirements. The shielded construction helps to contain electromagnetic radiation, minimizing interference with other components. The wirewound construction provides a high Q factor, which is important for resonant circuits and filters. It's crucial to select an inductor with appropriate current rating and inductance value for the specific application. Detailed specifications, including inductance tolerance, saturation current, and self-resonant frequency, can be found in the Coilcraft datasheet. Proper soldering techniques should be used to ensure reliable connection to the PCB. Thermal considerations should also be taken into account, especially in high-current applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess