EN
  • EN
  • DE

SLC7649S-101KLC

Part No SLC7649S-101KLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 10% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Mounting SMD (SMT)
Case / Package 100
Composition Wirewound
Core Material Ferrite
DC Resistance (DCR) 178.5 mΩ
Height 4.96 mm
Inductance 100 nH
Lead Free Contains Lead
Length 7.62 mm
Max DC Current 39 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RMS Current (Irms) 56 A
RoHS Compliant
Saturation Current 42 A
Self Resonant Frequency 110 MHz
Series Resistance 170 µΩ
Shielding Shielded
Termination SMD/SMT
Test Frequency 100 kHz
Tolerance 10 %
Width 7.49 mm
Win Source Part Number 988246-SLC7649S-101KLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLC7649S-101KLC CAD Model

Description

The SLC7649S-101KLC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for high-current power supply applications, offering low DC resistance and excellent current handling capabilities in a compact package.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power amplifiers
  • Filtering circuits
  • LED lighting

Features

  • Shielded construction
  • Low DC resistance (DCR)
  • High saturation current
  • Compact size
  • Operating temperature: -40°C to +125°C

Benefits

  • Reduced EMI (Electromagnetic Interference)
  • Increased efficiency due to low DCR
  • Handles high current without saturation
  • Space-saving design
  • Reliable performance over a wide temperature range

Additional Details

The SLC7649S-101KLC has an inductance value of 100 μH (microhenries). The DC resistance (DCR) is typically very low, which minimizes power losses. The saturation current is around 2.5 Amps. It is surface mountable. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications. The inductor's construction utilizes high-quality materials to ensure long-term reliability and performance. The part is RoHS compliant, indicating it meets environmental standards. This inductor is commonly used in various power conversion and filtering circuits where high efficiency and compact size are crucial.

The inductor comes in tape and reel packaging suitable for automated pick-and-place assembly. The terminals are designed for excellent solderability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8092 $60.6900
175+ $0.6640 $116.2000
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5395 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,454 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess