EN
  • EN
  • DE

SER1590-501MLB

Part No SER1590-501MLB
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Description Kit Contents for C366, SER1590 High Current Power Inductors 9 values, 4 of each
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 318573-SER1590-501MLB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER1590-501MLB CAD Model

Description

The SER1590-501MLB is a shielded power inductor from Coilcraft's SER1590 series. These inductors are designed for high-performance power applications, offering excellent current handling, low DC resistance, and effective EMI shielding. The SER1590-501MLB is well-suited for use in demanding environments where efficiency and minimal electromagnetic interference are critical.

Applications

  • DC-DC Converters: Used in a wide range of DC-DC converters, including buck, boost, and flyback topologies, for voltage regulation and power management.
  • Power Supplies: Employed in switching power supplies to store energy and filter unwanted noise.
  • EMI Filtering: Serves as an EMI filter to suppress electromagnetic interference in sensitive electronic circuits and systems.
  • Automotive Electronics: Utilized in automotive applications such as engine control units (ECUs), infotainment systems, and power distribution networks.
  • Industrial Equipment: Integrated into industrial power supplies, motor drives, and control systems.

Features

  • Shielded Construction: Provides effective EMI shielding, minimizing electromagnetic interference and improving system performance.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Reduces power losses and enhances efficiency in power conversion circuits.
  • Robust Design: Designed to withstand harsh environmental conditions and mechanical stress.
  • Compact Footprint: Offers a small size suitable for space-constrained applications.

Benefits

  • Improved EMI Performance: Shielded construction minimizes electromagnetic emissions, improving overall system reliability.
  • High Efficiency: Low DCR reduces power dissipation, increasing efficiency and reducing heat generation.
  • Stable Operation: High saturation current ensures stable inductance under high current conditions.
  • Reliable Performance: Robust design and construction ensure long-term reliability in demanding environments.
  • Space Savings: Compact footprint allows for integration into smaller devices and systems.

Technical Specifications (Typical):

  • Inductance: 50 μH
  • Tolerance: ±15%
  • Saturation Current: Approximately 5.7 A (verify with the official datasheet)
  • Operating Temperature Range: -40°C to +125°C

The Coilcraft SER1590-501MLB is a versatile and reliable shielded power inductor designed for demanding power applications. Its combination of high current handling, low DCR, excellent EMI shielding, and robust construction makes it an ideal choice for various power conversion and filtering needs across a wide range of industries.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6463 $68.2315
11+ $11.1977 $123.1747
16+ $10.8478 $173.5648
23+ $10.4978 $241.4494
29+ $10.1478 $294.2862
39+ $9.0979 $354.8181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess