EN
  • EN
  • DE

S3LP456

Part No S3LP456
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 307063-S3LP456
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3LP456 CAD Model

Description

The S3LP456 is a shielded power inductor manufactured by Coilcraft. This inductor is primarily used in power supplies and DC-DC converters where high efficiency and low electromagnetic interference (EMI) are critical design considerations. This inductor provides excellent current handling capabilities and a compact footprint, making it ideal for applications where space is at a premium.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Point-of-Load (POL) converters
  • Filtering applications

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Low DC resistance (DCR)
  • Compact footprint
  • High efficiency

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, improving overall system performance and reliability.
  • High Efficiency: Low DCR reduces power losses, thereby improving the efficiency of the power supply or DC-DC converter.
  • High Current Capability: Capable of handling high currents without saturation, ensuring stable performance even under demanding load conditions.
  • Compact Size: The small footprint allows for high-density circuit board designs.
  • Reliable Performance: Designed for stable and consistent operation across a wide range of operating conditions.

Specifications

The S3LP456 typically features inductance values in the microhenry range, along with a saturation current rating that exceeds several amperes. Its low DC resistance is key to minimizing power losses and maximizing efficiency. The shielded design contributes to superior EMI performance. For precise inductance values, current ratings, DCR, and other essential specifications, refer to the manufacturer's datasheet specific to the S3LP456 model.

Common uses include smoothing out DC current and suppressing electrical noise. Coilcraft's S3LP456 is a reliable and efficient solution for power conversion applications, especially in consumer and industrial electronics where power efficiency and limited space are primary concerns.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SONiX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess