EN
  • EN
  • DE

PFL1610-102XMEW

Part No PFL1610-102XMEW
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 273460-PFL1610-102XMEW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFL1610-102XMEW CAD Model

Description

The Coilcraft PFL1610-102XMEW is a high-performance power inductor designed for a wide range of applications requiring efficient power conversion and filtering. This inductor is part of Coilcraft's PFL series, known for its low-profile design and excellent current handling capabilities.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Filtering circuits
  • Automotive electronics
  • Industrial power systems

Features

  • Low profile: Compact design for space-constrained applications.
  • High current handling: Capable of withstanding high current levels without saturation.
  • Magnetically shielded construction: Reduces EMI and provides improved performance in sensitive environments.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.
  • Operating temperature range: Wide operating temperature range for reliable performance in various environments.

Benefits

  • High efficiency: Minimizes power losses in DC-DC converters and voltage regulators.
  • Reduced EMI: Magnetically shielded construction minimizes electromagnetic interference.
  • Compact size: Enables smaller and more efficient power supply designs.
  • Reliable performance: Designed for long-term reliability in demanding applications.
  • Improved thermal performance: Efficient heat dissipation for reliable operation at high current levels.

Additional Details

The PFL1610-102XMEW features a ferrite core material, contributing to its high inductance and current handling capabilities. The inductor is designed for surface mount technology (SMT), facilitating automated assembly and reducing manufacturing costs. It is also available in tape and reel packaging for efficient pick-and-place operations. Specific electrical characteristics include an inductance value of 1.0 µH, a tolerance of ±20%, a maximum DC resistance (DCR), and a saturation current rating. These parameters ensure optimal performance in power management circuits, providing stable and efficient power conversion. The inductor's construction and materials are selected to minimize core losses and maximize overall efficiency, making it a suitable choice for modern power electronics applications. The part is designed to operate over a broad temperature range, which makes it applicable to use in harsh environmental conditions, such as in automotive applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess