EN
  • EN
  • DE

MSS1583-104KEB

Part No MSS1583-104KEB
Manufacturer Coilcraft
Catalog OEM Parts (M - N)
Description Power inductor, shielded, 10/20% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

DC Resistance (DCR) 103 mΩ
Inductance 100 µH
Inductance Tolerance 10 %
Mount Surface Mount
Packaging Cut Tape
REACH SVHC Unknown
RMS Current (Irms) 2.8 A
RoHS Non-Compliant
Saturation Current 3.9 A
Win Source Part Number 1015210-MSS1583-104KEB
Categories OEM Parts(M-N)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSS1583-104KEB CAD Model

Description

The MSS1583-104KEB is a shielded power inductor manufactured by Coilcraft. It's designed for use in various power supply and filtering applications where a balance of high inductance, current handling capability, and compact size is required.

Applications

  • DC-DC Converters: Used as the main energy storage element in step-up (boost), step-down (buck), and other DC-DC converter topologies.
  • Power Supplies: Filters out noise and ripple in power supplies for various electronic devices.
  • Filtering Circuits: Attenuates unwanted frequencies in signal processing and communication systems.
  • Voltage Regulators: Provides stable voltage regulation by smoothing out current fluctuations.
  • LED Lighting: Used in LED driver circuits for efficient power conversion and current regulation.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and reduces radiated noise.
  • High Current Handling Capability: Designed to withstand high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Small Footprint: Compact size allows for high-density board designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reduced EMI: Shielded construction helps to meet EMC requirements.
  • High Efficiency: Low DCR minimizes power losses and increases overall system efficiency.
  • Stable Performance: High saturation current ensures stable operation under varying load conditions.
  • Space Saving: Small footprint allows for more compact designs.
  • Reliable Operation: Robust construction and high-quality materials ensure long-term reliability.

Additional Details

The MSS1583-104KEB has an inductance value of 100µH and a typical saturation current rating. The specific saturation current and other electrical parameters can be found in the Coilcraft datasheet. The inductor is designed for surface mount applications. The operating temperature range is typically between -40°C and +85°C. Proper layout techniques are crucial for optimal performance. Consult the datasheet and application notes for specific layout recommendations.

You May Also Be Interested in

ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1103
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Omron
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess