EN
  • EN
  • DE

LPS6235-475MEC

Part No LPS6235-475MEC
Manufacturer Coilcraft
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 710851-LPS6235-475MEC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LPS6235-475MEC CAD Model

Description

The LPS6235-475MEC is a shielded power inductor from Coilcraft, designed for high-frequency power applications. This inductor is part of the LPS series, known for its low profile, high current handling, and excellent saturation characteristics. It is commonly used in DC-DC converters and power supplies where efficiency and compact size are critical.

Applications:

  • DC-DC converters
  • Power supplies
  • Point-of-Load (POL) converters
  • Filtering circuits
  • LED lighting

Features:

  • Shielded construction for low EMI (Electromagnetic Interference)
  • Low DCR (DC Resistance) for reduced power losses
  • High current handling capability
  • Operating temperature range: -40°C to +125°C
  • Low profile: 2.3 mm maximum height
  • Inductance value: 4.7 μH
  • Tolerance: ±20%

Benefits:

  • Improved efficiency in power conversion circuits
  • Reduced power dissipation, leading to cooler operation
  • Minimized EMI for compliance with regulatory standards
  • Suitable for high-temperature environments
  • Space-saving design for compact devices

Additional Details:

The LPS6235-475MEC is constructed using a composite core material, which provides excellent saturation characteristics and stable inductance over temperature. The shielded construction effectively contains the magnetic field, reducing the potential for interference with nearby components. The low DCR minimizes the power losses associated with the inductor's series resistance, resulting in higher overall circuit efficiency. This inductor is commonly used in applications where high current, small size, and low EMI are essential requirements. The 4.7 μH inductance value is suitable for a wide range of switching frequencies. The part is RoHS compliant. Its robust design makes it well-suited for demanding applications in both industrial and consumer electronics. Its low profile allows for high-density designs while maintaining high performance. The LPS series is known for its reliability and consistent performance, making it a popular choice for power supply designers. It is especially well-suited for portable devices and other space-constrained applications. Its high current capabilities ensures it can handle transient loads and provide stable power delivery.

You May Also Be Interested in

Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess