EN
  • EN
  • DE

LPS6235-105MLC

Part No LPS6235-105MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Core Material Ferrite
DC Resistance (DCR) 3.4 Ω
Height 3.5 mm
Inductance 1 mH
Inductance Tolerance 20 %
Lead Free Contains Lead
Length 6.2 mm
Max DC Current 300 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Cut Tape
REACH SVHC No SVHC
RMS Current (Irms) 300 mA
RoHS Compliant
Saturation Current 140 mA
Self Resonant Frequency 2.2 MHz
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 6.2 mm
Win Source Part Number 1070712-LPS6235-105MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS6235-105MLC CAD Model

Description

The LPS6235-105MLC is a shielded power inductor manufactured by Coilcraft, designed for high-efficiency power conversion applications. It's characterized by its low DC resistance, high saturation current, and shielded construction, making it suitable for use in sensitive electronic circuits where electromagnetic interference (EMI) must be minimized.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies for portable devices
  • Point-of-Load (POL) converters
  • Filtering in power circuits

Features

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size: 6.2 mm x 6.2 mm footprint
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduces electromagnetic interference, preventing noise from affecting sensitive circuits.
  • Allows for high current handling without saturation, improving performance in demanding power applications.
  • Minimizes power losses, leading to higher overall system efficiency and reduced heat generation.
  • Saves valuable board space, enabling more compact and efficient designs.
  • Ensures reliable operation over a wide range of environmental conditions.

Technical Specifications

The LPS6235-105MLC has an inductance value of 1.0 mH (1000 µH) with a tolerance of ±20%. It features a saturation current of 0.95 Amps and a typical DC resistance of 1.25 Ohms. The inductor's shielded construction effectively minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic equipment. The compact 6.2 mm x 6.2 mm footprint allows for high-density circuit layouts.

This inductor is commonly used in a variety of applications, including power supplies for portable devices, industrial equipment, and automotive electronics. Its combination of high efficiency, compact size, and low EMI makes it a versatile component for a wide range of power conversion applications. The LPS6235-105MLC provides a reliable and cost-effective solution for designers seeking to optimize the performance and efficiency of their power circuits.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess