EN
  • EN
  • DE

LPS3015-222MR

Part No LPS3015-222MR
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828225-LPS3015-222MR
Ultra Librarian 3D Model Ultra Librarian LPS3015-222MR CAD Model

Description

The LPS3015-222MR is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply applications, offering a compact size and robust performance.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting converters.
  • Power supplies for portable devices: Suitable for smartphones, tablets, and other battery-powered electronics.
  • LED lighting: Employed in LED drivers to regulate current and voltage.
  • Point-of-Load (POL) regulators: Provides efficient power conversion at the point of load.
  • Filtering applications: Used in noise filtering circuits to reduce electromagnetic interference (EMI).

Features:

  • Shielded construction: Minimizes electromagnetic interference.
  • High current handling: Capable of supporting high ripple current without saturation.
  • Low DC resistance (DCR): Enhances efficiency by reducing power loss.
  • Compact size: Saves board space in densely populated circuits.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved efficiency: Low DCR reduces power loss, leading to higher overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Space saving: Compact size allows for use in space-constrained applications.
  • Reliable performance: Designed for stable operation under various operating conditions.
  • Wide operating temperature range: Suitable for use in diverse environments.

Technical Specifications: The LPS3015-222MR features an inductance of 2.2 μH. It has a saturation current rating that allows it to handle significant current spikes without a significant drop in inductance. The DC resistance is very low, ensuring minimal power dissipation. It's designed with a ferrite core material, which contributes to its high efficiency and stable performance over temperature.

Coilcraft's LPS3015 series inductors are known for their reliability and performance in demanding power applications. The LPS3015-222MR is a solid choice for designers looking for a compact, efficient, and robust inductor.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess