EN
  • EN
  • DE

LPD3015-104MLC

Part No LPD3015-104MLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828210-LPD3015-104MLC
Ultra Librarian 3D Model Ultra Librarian LPD3015-104MLC CAD Model

Description

The LPD3015-104MLC is a shielded power inductor manufactured by Coilcraft. It is designed for use in a variety of power supply applications where a small size and low profile are important. This inductor offers excellent current handling capabilities and low DC resistance, contributing to efficient power conversion.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting
  • Buck regulators
  • Boost regulators

Features:

  • Shielded construction: Reduces EMI (Electromagnetic Interference).
  • Small size: Ideal for compact designs.
  • Low profile: Minimizes overall board height.
  • High current handling: Capable of handling significant current without saturation.
  • Low DC resistance: Improves efficiency by minimizing power losses.

Benefits:

  • Improved EMI performance: The shielded construction helps to minimize electromagnetic interference, which can improve the reliability of the overall system.
  • Space savings: The small size and low profile allow for more compact designs, freeing up valuable board space.
  • Increased efficiency: The low DC resistance minimizes power losses, leading to increased efficiency and reduced heat generation.
  • Reliable operation: The high current handling capability ensures reliable operation even under demanding conditions.
  • Optimized for portable devices: Ideal for use in portable devices where size and efficiency are critical.

Technical Specifications:

While specific electrical characteristics vary based on the exact part number within the series, key parameters include inductance value (100uH in this case based on the -104 marking), saturation current, DC resistance (DCR), and self-resonant frequency (SRF). Consult the Coilcraft datasheet for the specific LPD3015-104MLC part for detailed specifications. The LPD series generally features an operating temperature range of -40°C to +125°C. The termination finish is typically a RoHS compliant tin-silver-copper over nickel over phos bronze. The package is a surface mount device (SMD) which facilitates automated assembly. The core material is typically a ferrite material, selected for its performance characteristics at the relevant switching frequencies.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess