The DO1606T-103MLC is a surface mount inductor manufactured by Coilcraft. It is part of the DO1606T series, known for its high Q factor and excellent current handling capabilities. This inductor is designed for use in a variety of RF and power applications where a small size and high performance are critical.
Applications:
- RF Inductors
- Mobile communication devices
- Wireless LAN
- Bluetooth applications
- Matching Networks
- Low Pass Filters
- Power Supplies
Features:
- High Q factor
- Excellent current handling
- Tight tolerance
- Surface mount design
- Small size
- RoHS compliant
Benefits:
- Provides high performance in RF applications
- Handles high currents without saturation
- Ensures consistent performance in critical circuits
- Easy to assemble using standard SMT processes
- Suitable for compact designs
- Environmentally friendly
Additional Details:
The DO1606T-103MLC has an inductance of 10uH. It has a self-resonant frequency (SRF) that allows operation at high frequencies. The inductor's construction and materials contribute to its high Q factor and low DC resistance (DCR). This ensures efficient energy transfer in circuits. It is designed to operate in temperatures ranging from -40°C to +125°C, making it suitable for demanding environments. The part number is DO1606T-103MLC.