EN
  • EN
  • DE

DH3316P-105MLD

Part No DH3316P-105MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, shielded, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1055487-DH3316P-105MLD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DH3316P-105MLD CAD Model

Description

The DH3316P-105MLD is a shielded power inductor manufactured by Coilcraft. Designed for surface mount applications, this inductor provides high inductance and current handling capabilities in a compact form factor. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Filtering circuits

Features

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Compact size
  • Surface mount design

Benefits

  • Improved power conversion efficiency
  • Reduced EMI noise
  • Stable inductance over temperature
  • Reliable performance in harsh environments
  • Space-saving design

Additional Details

The DH3316P-105MLD inductor utilizes a ferrite core material, optimized for efficient energy storage and minimal core losses. The '105' in the part number likely indicates an inductance value of 1000 µH (1.0 mH) (10 * 10^5 pF converted to uH by approximation), which should be verified with the datasheet. Its shielded design reduces electromagnetic radiation, crucial in sensitive electronic applications. The low DCR minimizes power dissipation, improving overall efficiency. It's lead-free and RoHS compliant, in accordance with environmental regulations.

Electrical Characteristics (General):

  • Inductance: Approximately 1.0 mH, confirm with datasheet
  • Saturation Current: Varies, consult datasheet
  • DC Resistance: Varies, consult datasheet

Mechanical Characteristics:

  • Package Size: 3316 (Check datasheet for exact dimensions)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess