EN
  • EN
  • DE

1008LS-472XJLB

Part No 1008LS-472XJLB
Manufacturer Coilcraft
Catalog Fixed Inductors
Description RF inductor, ferrite core, 5% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1008
Case Code (Imperial) 1008
Case Code (Metric) 2520
Core Material Ceramic, Ferrite
Current Rating 400 mA
DC Resistance (DCR) 1.68 Ω
Height 2.03 mm
Inductance 4.7 µH
Inductance Tolerance 5 %
Lead Free Contains Lead
Length 2.92 mm
Max DC Current 400 mA
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Packaging Cut Tape
Q Factor 31
REACH SVHC No SVHC
RoHS Compliant
Self Resonant Frequency 90 MHz
Termination SMD/SMT
Test Frequency 7.9 MHz
Tolerance 5 %
Width 2.79 mm
Win Source Part Number 1200672-1008LS-472XJLB
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008LS-472XJLB CAD Model

Description

The 1200672-1008LS-472XJLB fixed inductor from Coilcraft is a reliable and high-quality product that is perfect for a wide range of applications.

  • Packaging: cut tape
  • Termination: SMD/SMT
  • Current Rating: 400 mA
  • Length: 2.92 mm
  • Inductance: 4.7 µH
  • Tolerance: 5%
  • Test Frequency: 7.9 MHz
  • Core Material: ceramic, ferrite
  • Self-Resonant Frequency: 90 MHz
  • Height: 2.03 mm
  • Width: 2.79 mm
  • Model: 1008
  • DC Resistance (DCR): 1.68 Ω
  • Alternative Part (Cross-Reference): 1008LS472XJLB
  • Popularity: medium popularity
  • Supply and Demand Status: limited supply and demand
  • Lead-Free: Yes
  • Maximum DC Current: 400 mA
  • Mounting: surface mounted
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85℃
  • Minimum Operating Temperature: -40℃

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9595 $62.3675
150+ $0.7872 $118.0800
230+ $0.7627 $175.4210
315+ $0.7380 $232.4700
405+ $0.7135 $288.9675
545+ $0.6396 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,735 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess