EN
  • EN
  • DE

1008CS-271XFLC

Part No 1008CS-271XFLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description RF inductor, ceramic core, 1% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1133509-1008CS-271XFLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-271XFLC CAD Model

Description

The Coilcraft 1008CS-271XFLC is a high-performance, surface-mount fixed inductor designed for a variety of RF and high-frequency applications. Known for its compact size and excellent electrical characteristics, this inductor is suitable for use in communication devices, test equipment, and other demanding electronic circuits.

Applications

  • Mobile Communication Devices: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Systems: Employed in applications such as Bluetooth, Wi-Fi, and Zigbee.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other precision instruments.
  • RF Filters: Implemented in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Oscillators: Used in tank circuits to set the frequency of oscillation.

Features

  • Surface Mount Design: Allows for automated assembly and compact board layout.
  • High Q Factor: Provides excellent energy storage and minimal signal loss.
  • Tight Tolerance: Offers precise inductance value for reliable performance.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) for stable operation.
  • Wide Operating Frequency Range: Suitable for use in a variety of high-frequency applications.

Benefits

  • Improved Circuit Performance: Enhances signal quality and reduces unwanted noise.
  • Compact Size: Saves valuable board space in densely populated designs.
  • Reliable Operation: Ensures consistent performance over a wide range of environmental conditions.
  • Reduced EMI: Minimizes interference with other components in the circuit.
  • Easy to Install: Simplifies the assembly process and reduces manufacturing costs.

Additional Details

The Coilcraft 1008CS-271XFLC inductor has an inductance value of 270 nH with a tolerance of ±2%. It features a self-resonant frequency (SRF) of approximately 160 MHz, making it suitable for high-frequency applications. The DC resistance (DCR) is typically around 0.25 Ohms, minimizing power loss. The inductor is constructed with a ceramic core and shielded with a magnetic material to reduce EMI. It has a compact 1008 chip size (2.5mm x 2.0mm), making it ideal for densely populated PCBs. The operating temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments. The inductor is designed for reflow soldering and is RoHS compliant, meeting environmental standards. The maximum current rating is around 400mA. The part is typically used in applications where precise inductance and high Q are critical for optimal circuit performance. The shielded construction helps to prevent interference with adjacent components, ensuring stable and reliable operation.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess