The Coilcraft 1008AF-222XKLC is a high-performance, wire-wound chip inductor designed for a wide range of RF and microwave applications. This inductor is characterized by its high Q factor, tight tolerance, and excellent self-resonant frequency, making it suitable for demanding circuit designs where precision and stability are critical.
Applications:
- RF filters
- Impedance matching networks
- Oscillators
- Wireless communication devices
- Broadband amplifiers
Features:
- High Q factor for low loss
- Tight inductance tolerance ensuring consistent performance
- Self-resonant frequency optimized for target applications
- Wire-wound construction for superior current handling
- Small 1008 package size for high-density mounting
- RoHS compliant
Benefits:
- Improved signal integrity due to minimized insertion loss
- Enhanced circuit performance with precise inductance values
- Reduced power consumption because of its high efficiency
- Greater design flexibility due to the compact size and wide frequency range
- Reliable operation in demanding environments
Technical Specifications:
The 1008AF-222XKLC has an inductance value of 2.2 µH. Its tolerance is ±10%, ensuring that the actual inductance value remains close to the nominal value. The self-resonant frequency (SRF) is typically in the MHz range, enabling it to operate effectively at high frequencies. The DC resistance (DCR) is low, contributing to reduced power losses. It is designed to operate over a broad temperature range, making it suitable for use in industrial and consumer applications. The component is constructed with high-quality materials to ensure long-term reliability and stability.
This inductor is commonly used in various communication systems, including cellular base stations, WLAN devices, and satellite communication equipment. Its high performance characteristics also make it valuable in test and measurement equipment where accuracy and precision are paramount.