EN
  • EN
  • DE

0805CS-270XKBC

Part No 0805CS-270XKBC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814720-0805CS-270XKBC
Ultra Librarian 3D Model Ultra Librarian 0805CS-270XKBC CAD Model

Description

The Coilcraft 0805CS-270XKBC is a ceramic wirewound chip inductor designed for high-frequency applications. This inductor boasts a high Q factor and tight tolerance, making it an excellent choice for RF and microwave circuits. Its small 0805 package size is ideal for high-density mounting on circuit boards.

Applications:

  • RF filters
  • Impedance matching networks
  • Wireless communication devices
  • Oscillators
  • Broadband amplifiers

Features:

  • High Q factor for low loss
  • Tight inductance tolerance ensuring consistent performance
  • Self-resonant frequency optimized for target applications
  • Ceramic construction for stable performance
  • Small 0805 package size for high-density mounting
  • RoHS compliant

Benefits:

  • Improved signal integrity due to minimized insertion loss
  • Enhanced circuit performance with precise inductance values
  • Reduced power consumption because of its high efficiency
  • Greater design flexibility due to the compact size and wide frequency range
  • Reliable operation in demanding environments

Technical Specifications:

The 0805CS-270XKBC features an inductance value of 270 nH. Its tolerance is typically ±10%, ensuring the actual inductance value remains close to the nominal value. The self-resonant frequency (SRF) is typically in the MHz range, enabling it to operate effectively at high frequencies. The DC resistance (DCR) is low, contributing to reduced power losses. It is designed to operate over a broad temperature range, making it suitable for use in industrial and consumer applications. The component is constructed with high-quality materials to ensure long-term reliability and stability.

This inductor is frequently used in diverse communication systems, including cellular base stations, WLAN devices, and satellite communication equipment. Its high-performance characteristics make it valuable in test and measurement equipment where accuracy and precision are essential.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess