EN
  • EN
  • DE

0603HP-2N2XJLU

Part No 0603HP-2N2XJLU
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Ind High Frequency Chip Unshielded Wirewound 2.2nH 5% 250MHz 20Q-Factor 700mA 0603 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Case Code (Imperial) 0603
Case / Package 1608
Core Material Ceramic
Current Rating 900 mA
DC Resistance (DCR) 180 mΩ
Height 940 µm
Inductance 2.2 nH
Inductance Tolerance 5 %
Lead Free Contains Lead
Length 1.75 mm
Max DC Current 900 mA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Packaging Cut Tape
Q Factor 35
REACH SVHC No SVHC
RoHS Compliant
Self Resonant Frequency 15 GHz
Termination SMD/SMT
Test Frequency 250 MHz
Tolerance 5 %
Weight 2.012816 mg
Width 1.09 mm
Win Source Part Number 1007641-0603HP-2N2XJLU
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603HP-2N2XJLU CAD Model

Description

The Coilcraft 0603HP-2N2XJLU fixed inductor from Coilcraft has a case/package size of 0603 and an inductance of 2.2 nH.

  • Case/Package Size: 0603
  • Inductance: 2.2 nH
  • DC Resistance (DCR): 180 mΩ
  • Current Rating: 900 mA
  • Core Material: Ceramic
  • Tolerance: 5 %
  • Operating Temperature Range: -40°C to 125°C
  • Self-Resonant Frequency: 15 GHz
  • Mounting: SMD (SMT)
  • Packaging: Cut tape
  • Standard Package Quantity: 1

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess