The 0402HP-6N8XGEW is a high-performance ceramic wirewound chip inductor manufactured by Coilcraft. This component is designed for use in high-frequency circuits where a small size and high Q are essential. The 0402HP series is known for its tight tolerance and excellent SRF (Self-Resonant Frequency), making it suitable for demanding applications. Its construction ensures reliability and consistent performance in various operating conditions.
Applications
- RF Filters
- Matching Networks
- Wireless Communication Devices
- High-Frequency Oscillators
- Broadband Applications
Features
- High Q factor for low loss
- Tight inductance tolerance
- Small 0402 package size
- High Self-Resonant Frequency (SRF)
- Ceramic core for stable performance
- Wirewound construction for high current handling
Benefits
- Improved signal quality in RF circuits due to low losses.
- Precise and predictable performance in critical applications.
- Miniaturization of electronic devices.
- Effective performance in high-frequency applications due to its high SRF.
- Reliable operation in a wide range of temperatures.
- Ability to handle higher current levels compared to thin-film inductors.
Additional Details
The 0402HP-6N8XGEW features an inductance value of 6.8nH. The tolerance is typically ±2%. The SRF value exceeds 5 GHz, making it suitable for many RF applications. It is designed for automated assembly and is compatible with standard reflow soldering processes. The operating temperature range is typically -40°C to +125°C. The component is RoHS compliant. The termination finish is typically tin-silver over nickel. These inductors are typically supplied on tape and reel for automated pick and place.