EN
  • EN
  • DE

0402CS-16NXJE

Part No 0402CS-16NXJE
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013540-0402CS-16NXJE
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-16NXJE CAD Model

Description

The Coilcraft 0402CS-16NXJE is a ceramic wirewound chip inductor designed for use in high-frequency circuits. Its small 0402 size makes it ideal for compact electronic devices where space is a premium. This inductor is known for its high Q factor, tight tolerance, and excellent Self-Resonant Frequency (SRF), ensuring stable and efficient performance.

Applications

  • RF impedance matching
  • Wireless communication circuits
  • Mobile devices
  • GPS applications
  • Bluetooth circuitry
  • Filter networks

Features

  • 0402 Case Size: Enables high-density mounting.
  • Ceramic Wirewound Construction: Provides a high Q factor and SRF.
  • High Q Factor: Ensures low loss and efficient performance in RF circuits.
  • Excellent SRF (Self-Resonant Frequency): Maintains stable performance at high frequencies.
  • Tight Inductance Tolerance: Offers precise inductance for accurate circuit operation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Miniaturization: Ultra-small size allows for compact device designs.
  • Reliable Performance: High Q and SRF ensure consistent and dependable operation.
  • Efficient Circuitry: Minimizes energy loss and maximizes efficiency.
  • Accurate Tuning: Tight tolerance ensures proper impedance matching and filtering.
  • Versatile Applications: Suitable for a wide range of high-frequency applications.
  • Environmentally Safe: Compliant with environmental regulations.

The 0402CS-16NXJE features an inductance value of 16nH. The inductance tolerance is very precise, typically ±0.2nH or ±2% (whichever is greater). Its high Self-Resonant Frequency (SRF) is well above typical operating frequencies, ensuring stable performance. The quality factor (Q) is high, which minimizes losses within the circuit. Designed for Surface Mount Technology (SMT), it integrates easily into automated assembly lines. This inductor is a great choice for applications requiring small size, high performance, and reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7920 $51.4800
155+ $0.6499 $100.7345
240+ $0.6296 $151.1040
330+ $0.6093 $201.0690
425+ $0.5890 $250.3250
570+ $0.5281 $301.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess