EN
  • EN
  • DE

0302XT-29NTJEW

Part No 0302XT-29NTJEW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description Power inductor, shielded, 20% tol, SMT, RoHS, halogen free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965628-0302XT-29NTJEW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0302XT-29NTJEW CAD Model

Description

The Coilcraft 0302XT-29NTJEW is a wirewound ceramic chip inductor designed for high-frequency applications. It is characterized by its exceptional SRF (Self-Resonant Frequency) and tight tolerance, making it ideal for use in RF and microwave circuits. Its robust construction ensures stable performance over a wide range of operating conditions.

Applications:

  • RF filters and impedance matching networks
  • Wireless communication devices (e.g., WLAN, Bluetooth)
  • Satellite communication systems
  • Test and measurement equipment
  • High-frequency oscillators

Features:

  • High SRF (Self-Resonant Frequency) for extended high-frequency performance
  • Tight inductance tolerance for precise circuit tuning
  • Small size (0302 form factor) for compact designs
  • High Q-factor for low insertion loss
  • Excellent temperature stability

Benefits:

  • Enables high-performance RF and microwave circuits
  • Provides accurate and predictable circuit behavior
  • Facilitates miniaturization of electronic devices
  • Minimizes signal attenuation and maximizes power transfer
  • Ensures stable operation over a wide temperature range

Additional Details:

The 0302XT-29NTJEW inductor utilizes advanced wirewound construction on a ceramic core to achieve its superior electrical characteristics. The '29N' portion of the part number likely indicates an inductance value around 29 nH, but you should always consult the official Coilcraft datasheet for precise values. The suffix 'TJEW' designates specific tolerance, packaging or other electrical attributes unique to the part. It is designed for surface mount assembly and is compatible with standard reflow soldering processes. The datasheet will specify the recommended soldering profile.

The high SRF and tight tolerance make this inductor suitable for critical applications where precise and stable inductance values are required. Its small size allows for high-density PCB layouts, enabling miniaturization of electronic devices. When selecting this inductor, engineers should consider the operating frequency, impedance requirements, and current handling capability of the application, referring to the detailed specifications in the datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess