EN
  • EN
  • DE

HCM49-25.000MABJ-UT

Part No HCM49-25.000MABJ-UT
Manufacturer Citizen
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824650-HCM49-25.000MABJ-UT
Ultra Librarian 3D Model Ultra Librarian HCM49-25.000MABJ-UT CAD Model

Description

The HCM49-25.000MABJ-UT is a miniature crystal resonator manufactured by Citizen. This crystal is designed for use in a wide range of electronic applications that require a precise and stable frequency source. It is known for its compact size, reliable performance, and suitability for automated assembly processes.

Applications

  • Microcontrollers and Microprocessors: Used as the clock source for precise timing and control.
  • Real-Time Clocks (RTC): Provides accurate timekeeping in various devices.
  • Communication Devices: Employed in oscillators for stable frequency generation in radios, modems, and network devices.
  • Consumer Electronics: Found in devices like remote controls, audio equipment, and gaming consoles.
  • Industrial Control Systems: Used in applications requiring precise timing and synchronization.

Features

  • Frequency: 25.000 MHz, ensuring accurate and stable oscillation.
  • Package: HCM49, a miniature through-hole package for compact designs.
  • Frequency Tolerance: Offers a specific frequency tolerance, ensuring minimal deviation from the specified frequency.
  • Frequency Stability: Provides excellent frequency stability over a wide temperature range.
  • Operating Temperature Range: Suitable for operation within a specified temperature range, ensuring reliable performance in various environments.
  • Load Capacitance: Designed for a specific load capacitance, optimizing oscillation performance.

Benefits

  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Stable Frequency: Provides a stable frequency source, minimizing frequency drift and jitter.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Reliable Performance: Offers consistent and reliable performance over a long lifespan.
  • Cost-Effective: Provides a cost-effective solution for frequency control in various applications.

Additional Details

The HCM49-25.000MABJ-UT crystal resonator utilizes quartz crystal material, known for its piezoelectric properties. The crystal is manufactured with high precision to achieve the specified frequency and stability. It is typically connected in a Pierce oscillator circuit, along with external components, to form a complete oscillator. The specific load capacitance requirements should be considered when designing the oscillator circuit to ensure optimal performance. The crystal is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess