EN
  • EN
  • DE

CL-170YG-CD-T

Part No CL-170YG-CD-T
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820511-CL-170YG-CD-T
Ultra Librarian 3D Model Ultra Librarian CL-170YG-CD-T CAD Model

Description

The Citizen CL-170YG-CD-T is a compact and efficient LED backlight designed for LCD displays. This model is known for its yellow-green illumination, which provides excellent contrast and visibility for various applications. Citizen is a reputable manufacturer known for producing high-quality electronic components, and this backlight module reflects their commitment to performance and reliability.

Applications

  • LCD screens in industrial control panels
  • Medical equipment displays
  • Point-of-sale (POS) systems
  • Automotive dashboards
  • Handheld devices with LCD screens

Features

  • Yellow-Green Illumination: Offers excellent contrast and readability.
  • Compact Design: Enables easy integration into space-constrained applications.
  • Long Lifespan: Provides extended operational life, reducing the need for frequent replacements.
  • Low Power Consumption: Contributes to energy efficiency in the overall system.
  • Consistent Brightness: Maintains stable light output over its operational life.

Benefits

  • Enhanced Visibility: The yellow-green light ensures clear visibility of the LCD screen, even in challenging lighting conditions.
  • Reliable Performance: Built with high-quality components for consistent and dependable operation.
  • Cost-Effective: Low power consumption and long lifespan contribute to reduced operational costs.
  • Easy Integration: The compact design allows for simple installation in a variety of devices.
  • Improved User Experience: The enhanced display clarity leads to a better overall user experience.

Additional Details

The CL-170YG-CD-T operates on a low voltage, typically around 3V to 5V DC, making it compatible with many battery-powered and low-voltage systems. The light output is carefully controlled to provide uniform illumination across the display area. The module is designed to withstand a range of operating temperatures, ensuring reliable performance in various environmental conditions. The Citizen CL-170YG-CD-T LED backlight offers a reliable and efficient solution for illuminating LCD screens, providing clear visibility and long-term performance. The LED is robust and resistant to shock and vibration, further ensuring reliable performance in demanding applications. It is also designed to be RoHS compliant, ensuring that it meets environmental standards.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Others
Lowest to $0.3269
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,975 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess