EN
  • EN
  • DE

CL-165TR1/MB3-D-T

Part No CL-165TR1/MB3-D-T
Manufacturer Citizen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820509-CL-165TR1/MB3-D-T
Ultra Librarian 3D Model Ultra Librarian CL-165TR1/MB3-D-T CAD Model

Description

The Citizen CL-165TR1/MB3-D-T is a through-hole LED indicator. This LED emits a red light and is designed for visual indication in various electronic applications. Its through-hole design allows for secure mounting on printed circuit boards, providing a robust and reliable connection.

Applications

  • Consumer electronics
  • Industrial control panels
  • Instrumentation
  • Appliance control indicators
  • Automotive dashboards

Features

  • Red Emission: Provides a clear and easily visible indication.
  • Through-Hole Mounting: Ensures secure and reliable connection to PCBs.
  • Standard LED Size: Compatible with standard PCB hole patterns.
  • Low Power Consumption: Minimizes energy usage.
  • Long Life Expectancy: Offers extended operational lifespan.

Benefits

  • Clear Visual Indication: Easily visible light output provides immediate status feedback.
  • Secure Mounting: Through-hole design provides a robust connection.
  • Easy to Install: Standard size facilitates easy integration into existing designs.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Durable: Long life expectancy minimizes the need for frequent replacements.

Additional Details

The CL-165TR1/MB3-D-T's technical specifications include forward voltage, luminous intensity, and viewing angle. These parameters are crucial for ensuring the LED's suitability for a specific application. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess