EN
  • EN
  • DE

CISCO WS-X45-SUP6-E - Cisco 4500 Sup Engine

Part No CISCO WS-X45-SUP6-E - Cisco 4500 Sup Engine
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco WS-X45-SUP6-E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385268-CISCO WS-X45-SUP6-E - Cisco 4500 Sup Engine
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-X45-SUP6-E - Cisco 4500 Sup Engine CAD Model

Description

The CISCO WS-X45-SUP6-E, a paramount in network engineering, stands as the Cisco 4500 Series Supervisor Engine, designed to deliver nonpareil performance, security, and control features for enterprise-level networks. This supervisor engine is a powerhouse, equipped with cutting-edge technology to facilitate high-speed data processing and ensure robust security mechanisms, making it an indispensable component for managing extensive network architectures effectively. Featuring compatibility with the Cisco Catalyst 4500 series, the SUP6-E enables a comprehensive range of network services, including Quality of Service (QoS), advanced routing, and full IPv6 support, thereby future-proofing your network infrastructure. It also boasts remarkable scalability options, supporting a wide array of interfaces, and allowing for seamless network expansion as organizational needs evolve. The implementation of the WS-X45-SUP6-E significantly enhances network efficiency, reduces operational costs through simplified management, and provides unmatched uptime and reliability, exemplifying Cisco’s dedication to innovation and excellence in the realm of network management.

You May Also Be Interested in

EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess