EN
  • EN
  • DE

CISCO WS-C3850-12X48U-S - Cisco Catalyst 3850 48 Port (12 mGig+36 Gig) UPoE IP Base

Part No CISCO WS-C3850-12X48U-S - Cisco Catalyst 3850 48 Port (12 mGig+36 Gig) UPoE IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst WS-C3850-12X48U-S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387835-CISCO WS-C3850-12X48U-S - Cisco Catalyst 3850 48 Port (12 mGig+36 Gig) UPoE IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3850-12X48U-S - Cisco Catalyst 3850 48 Port (12 mGig+36 Gig) UPoE IP Base CAD Model

Description

The CISCO WS-C3850-12X48U-S switch elevates the networking standard for enterprises and large-scale operations through its advanced feature set and powerful hardware configurations. Part of the Catalyst 3850 series, it features a unique mix of 12 Multigigabit and 36 Gigabit Ethernet ports, all supporting Universal Power Over Ethernet (UPoE), delivering versatile connectivity options suitable for a broad range of applications and devices. With the inclusion of the IP Base software, the switch not only provides comprehensive Layer 2 networking capabilities but also enhances its utility with intermediate Layer 3 features, making it adept at handling sophisticated network tasks including static routing, RIP, and limited OSPF functionalities. The UPoE support on all ports signifies a step up from traditional PoE+ by offering up to 60W per port, catering to devices with higher power demands. Integration of Cisco StackWise-480 technology permits the stacking of multiple units, simplifying network management while boosting throughput to an aggregated 480 Gbps. Designed for businesses aiming for maximum productivity and efficiency, the WS-C3850-12X48U-S is an ideal solution for accommodating the dense deployment of wireless access points, surveillance cameras, and VoIP phones within high-performance network environments.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess