EN
  • EN
  • DE

CISCO WS-C3560X-24P-S - Cisco Catalyst 3560X 24 Port PoE IP Base

Part No CISCO WS-C3560X-24P-S - Cisco Catalyst 3560X 24 Port PoE IP Base
Manufacturer CISCO
Catalog Switch
Description Cisco Catalyst 3560X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1388031-CISCO WS-C3560X-24P-S - Cisco Catalyst 3560X 24 Port PoE IP Base
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO WS-C3560X-24P-S - Cisco Catalyst 3560X 24 Port PoE IP Base CAD Model

Description

The Cisco Catalyst 3560X-24P-S switch is a highly reliable and robust piece of network hardware designed to support medium-sized enterprise networks. This model is part of the Cisco Catalyst 3560X series, known for its energy efficiency, scalability, and enhanced security features. The WS-C3560X-24P-S offers 24 Ethernet 10/100/1000 ports with Power over Ethernet Plus (PoE+) capability, allowing the switch to power devices such as IP phones, wireless access points, and surveillance cameras directly through the Ethernet cables, eliminating the need for additional power supplies or cabling systems. With the IP Base feature set, this switch provides a wide range of Layer 2 protocols, as well as basic Layer 3 routing features, making it suitable for access layer deployment in most campus environments. It also comes equipped with a single fixed power supply unit, but there is an option to add an additional redundant power supply for improved uptime. Its modular design includes network modules, power supply modules, and fan modules that can be easily swapped to meet the evolving needs of your network. The unit also supports Cisco's StackPower technology, which allows multiple switches to share power among them, enhancing power redundancy and efficiency. Security features are robust, with support for advanced access control lists (ACLs), secure shell (SSH) protocol, and Dynamic Host Configuration Protocol (DHCP) snooping, among others. The WS-C3560X-24P-S is thus an excellent choice for businesses looking for a scalable, energy-efficient switch with solid performance and security.

You May Also Be Interested in

CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
IC Plus
QFN-48-EP(6x6) Telecom RoHS
Lowest to $2.4157
Realtek
QFN-48 Telecom RoHS
Lowest to $1.6881
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
CISCO
Cisco N9K-X9536PQ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess