EN
  • EN
  • DE

CISCO UCSC-NVME-H76801 - Cisco HHHL 7.7T HGST SN260 NVMe Extreme Perf Value Enderance

Part No CISCO UCSC-NVME-H76801 - Cisco HHHL 7.7T HGST SN260 NVMe Extreme Perf Value Enderance
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCSC-NVME-H76801 - Cisco HHHL 7.7T HGST SN260 NVMe Extreme Perf Value Enderance
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386495-CISCO UCSC-NVME-H76801 - Cisco HHHL 7.7T HGST SN260 NVMe Extreme Perf Value Enderance
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-NVME-H76801 - Cisco HHHL 7.7T HGST SN260 NVMe Extreme Perf Value Enderance CAD Model

Description

The CISCO UCSC-NVME-H76801 is an elite storage solution featuring a 7.7TB HGST SN260 NVMe SSD in a half-height, half-length (HHHL) form factor, engineered for unparalleled performance and endurance. This drive is ideal for enterprise environments that require the fastest data access speeds and high durability for workloads that push the limits of traditional storage solutions. Leveraging the advanced capabilities of Non-Volatile Memory Express (NVMe) technology, the SN260 drive offers exponential improvements in read and write speeds compared to SATA-based SSDs, significantly reducing bottlenecks in high-performance computing tasks, database transactions, and large-scale virtualization projects. With a focus on longevity and reliability, this SSD is designed to withstand the rigors of continuous operation in demanding data center environments. The inclusion of 7.7TB of storage capacity ensures that enterprises have the space needed to store vast amounts of data without compromising on performance. The CISCO UCSC-NVME-H76801 is a testament to Cisco's commitment to providing cutting-edge technology that addresses the evolving needs of modern data centers, marking it as an indispensable asset for businesses aiming to leverage the full potential of their IT infrastructure.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess