EN
  • EN
  • DE

CISCO UCS-SD76TK1X-EV - 7.6TB 2.5 inch Enterprise Value 12G SAS SSD.

Part No CISCO UCS-SD76TK1X-EV - 7.6TB 2.5 inch Enterprise Value 12G SAS SSD.
Manufacturer CISCO
Catalog Hard Drives
Description 7.6TB 2.5 inch Enterprise Value 12G SAS SSD.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386171-CISCO UCS-SD76TK1X-EV - 7.6TB 2.5 inch Enterprise Value 12G SAS SSD.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-SD76TK1X-EV - 7.6TB 2.5 inch Enterprise Value 12G SAS SSD. CAD Model

Description

The CISCO UCS-SD76TK1X-EV is a premium storage solution designed for enterprises requiring high-capacity and reliable data storage. With a massive 7.6TB of storage space, it offers ample room for large-scale applications, critical data, and extensive databases. This 2.5-inch SSD leverages 12G SAS interface technology, ensuring high-speed data transfer rates that significantly enhance the overall system performance and responsiveness. The Enterprise Value classification underscores its cost-effective nature, making it an attractive option for businesses seeking an optimal balance between performance and budget. Engineered with solid-state technology, it delivers exceptional durability and reliability, reducing the risk of data loss due to mechanical failures. This SSD is engineered to meet the rigorous demands of enterprise environments, including servers and data centers, offering an efficient way to expand storage capabilities while maintaining a higher level of data integrity and accessibility.

You May Also Be Interested in

Supermicro
900GB 10K 2.5 SAS 6G HUC109090CSS600
Need more? Email Us
Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
200GB SSD 2.5 SATA 3G SSDSA2BZ200G3
Need more? Email Us
Supermicro
600GB 15K 3.5 SAS 6G ST3600057SS
Need more? Email Us
Supermicro
480GB SSD 2.5 SATA 6G MIX MZ7KM480HAHP-00005 SM863
Need more? Email Us
Supermicro
800GB SSD NVME PCI-E SSDPEDMD800G4 P3700
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SATA 6G HUS724040ALE641
Need more? Email Us
Supermicro
2TB 7.2K 3.5 SATA 6G WD200MFYYG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess