EN
  • EN
  • DE

CISCO UCS-SD38T6S1X-EV - 3.8TB 2.5 inch Enterprise Value 6G SATA SSD.

Part No CISCO UCS-SD38T6S1X-EV - 3.8TB 2.5 inch Enterprise Value 6G SATA SSD.
Manufacturer CISCO
Catalog Hard Drives
Description Cisco UCS-SD38T6S1X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386459-CISCO UCS-SD38T6S1X-EV - 3.8TB 2.5 inch Enterprise Value 6G SATA SSD.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-SD38T6S1X-EV - 3.8TB 2.5 inch Enterprise Value 6G SATA SSD. CAD Model

Description

The CISCO UCS-SD38T6S1X-EV represents a shift towards high-capacity, cost-effective storage solutions for enterprises, offering 3.8TB of storage in a compact 2.5-inch form factor. This Enterprise Value SATA SSD combines large storage capacity with the benefits of solid-state technology, including reduced power consumption, lower heat generation, and improved reliability over traditional hard disk drives (HDDs). With a 6Gbps SATA interface, it provides moderate data transfer speeds suitable for a wide range of applications, from boot drives to secondary storage for non-critical data. The UCS-SD38T6S1X-EV is designed for use in various Cisco Unified Computing System (UCS) servers, ensuring compatibility and ease of integration. Its substantial storage capacity makes it an attractive option for businesses looking to expand their data storage capabilities without incurring the high costs associated with higher-end SSDs. This drive is particularly appealing for use in archival storage, document repositories, and application environments where high-speed access to data is not the primary requirement but where the reliability and efficiency of SSD technology are desired benefits.

You May Also Be Interested in

Supermicro
1.6TB SSD NVME PCI-E SSDPEDME016T4S P3600
Need more? Email Us
Supermicro
12TB 7.2K 3.5 SAS 12G HUH721212AL5200
Need more? Email Us
Supermicro
Supermicro ST2000NM0011. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- SATA-3 - 2000GB - 64MB - 6.0Gb/sec - 7200 rpm.
Need more? Email Us
Supermicro
600GB 10K 2.5 SAS 6G ST600MM0006
Need more? Email Us
Supermicro
2.4TB 10K 2.5 SAS 12G ST2400MM0129
Need more? Email Us
Supermicro
10TB 7.2K 3.5 SATA 6G ST10000NM0016
Need more? Email Us
Supermicro
Western Digital 2TB SATA HDD
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 12G ST4000NM0255
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SAS 6G ST91000640SS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess