EN
  • EN
  • DE

CISCO UCS-NVMEI4-I3200 - 3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium

Part No CISCO UCS-NVMEI4-I3200 - 3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Manufacturer CISCO
Catalog Hard Drives
Description 3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386210-CISCO UCS-NVMEI4-I3200 - 3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-NVMEI4-I3200 - 3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium CAD Model

Description

The CISCO UCS-NVMEI4-I3200 solid-state drive represents a pinnacle in storage technology, integrating 3.2TB of storage within a 2.5-inch U.2 form factor. It is built around the Intel P5600 NVMe platform, known for its outstanding performance and reliability in enterprise settings. This drive leverages the NVMe interface, providing significantly higher throughput and lower latency compared to traditional SAS/SATA SSDs. It is particularly suited for environments that demand high-speed data processing, such as real-time analytics, high-performance computing (HPC), and cloud services. The drive's high performance is also complemented by Intel's enterprise-grade reliability and endurance technologies, ensuring data integrity and consistent performance over its lifespan. Advanced features include high levels of parallelism, end-to-end data protection, and thermal throttling. With its impressive capacity and cutting-edge NVMe technology, the UCS-NVMEI4-I3200 SSD is an essential upgrade for businesses looking to significantly enhance their storage performance and efficiency.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess