EN
  • EN
  • DE

CISCO UCS-MKIT-324RY-E - CISCO UCS-MKIT-324RY-E 32GB (1X32GB) 1600MHZ PC3-1

Part No CISCO UCS-MKIT-324RY-E - CISCO UCS-MKIT-324RY-E 32GB (1X32GB) 1600MHZ PC3-1
Manufacturer CISCO
Catalog IT infrastructure Memory
Description CISCO UCS-MKIT-324RY-E 32GB (1X32GB) 1600MHZ PC3-1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386543-CISCO UCS-MKIT-324RY-E - CISCO UCS-MKIT-324RY-E 32GB (1X32GB) 1600MHZ PC3-1
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-MKIT-324RY-E - CISCO UCS-MKIT-324RY-E 32GB (1X32GB) 1600MHZ PC3-1 CAD Model

Description

The CISCO UCS-MKIT-324RY-E memory module elevates server performance with a massive 32GB of DDR3 memory, making it perfectly suited for handling large databases, virtualization, and various intensive applications. Operating at a speed of 1600MHz and utilizing PC3-12800 technology, it ensures quick and efficient data processing, thus significantly reducing system latency. This single module of 32GB is specifically engineered for use within Cisco's Unified Computing System servers, offering not just an increase in capacity but also an improvement in overall system performance. Its compatibility with ECC (Error Correcting Code) technology guards the system against data corruption by automatically detecting and correcting memory errors, thus providing high reliability and stability. Designed to meet the needs of businesses requiring high memory bandwidth and capacity, this module plays a crucial role in enhancing server responsiveness and handling demanding workloads with ease.

You May Also Be Interested in

Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess