EN
  • EN
  • DE

CISCO UCS-CPU-I5317 - Intel 5317 3.0GHz/150W 12C/18MB DDR4 2933MHz.

Part No CISCO UCS-CPU-I5317 - Intel 5317 3.0GHz/150W 12C/18MB DDR4 2933MHz.
Manufacturer CISCO
Catalog CPU
Description Intel 5317 3.0GHz/150W 12C/18MB DDR4 2933MHz.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385729-CISCO UCS-CPU-I5317 - Intel 5317 3.0GHz/150W 12C/18MB DDR4 2933MHz.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I5317 - Intel 5317 3.0GHz/150W 12C/18MB DDR4 2933MHz. CAD Model

Description

The CISCO UCS-CPU-I5317 is an Intel Xeon processor designed specifically for the rigorous demands of the Cisco Unified Computing System (UCS). It stands out with its impressive 3.0GHz clock speed across 12 cores, providing a high-caliber performance suited for enterprise-grade applications, high-volume transaction processing, and complex calculations. The processor's ability to manage substantial workloads is further bolstered by its 18MB cache, which allows for the swift retrieval of frequently used data, significantly enhancing processing efficiency. Equipped with DDR4 memory supporting speeds up to 2933MHz, it enables higher bandwidth and faster data rates, which are critical in reducing application response times and handling large datasets effectively. With a thermal design power (TDP) of 150W, this processor is optimized for performance while maintaining a balanced power consumption, ensuring that it meets the energy efficiency requirements of modern data centers. Furthermore, the CISCO UCS-CPU-I5317 incorporates Intel's latest technological advancements, including Hyper-Threading and Turbo Boost technologies, which allow it to increase its multitasking capabilities and dynamically adjust its performance to meet the demands of various computational loads. This makes the 5317 CPU a compelling solution for organizations seeking a powerful, efficient, and reliable processor to drive their critical computing tasks within a UCS deployment.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess