EN
  • EN
  • DE

CISCO UCS-CPU-I5218R - Cisco Gold 5218R (2.1GHz - 20C) CPU

Part No CISCO UCS-CPU-I5218R - Cisco Gold 5218R (2.1GHz - 20C) CPU
Manufacturer CISCO
Catalog CPU
Description Cisco Gold 5218R (2.1GHz - 20C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385704-CISCO UCS-CPU-I5218R - Cisco Gold 5218R (2.1GHz - 20C) CPU
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-I5218R - Cisco Gold 5218R (2.1GHz - 20C) CPU CAD Model

Description

The CISCO UCS-CPU-I5218R CPU is part of Cisco's Gold processor lineup, designed for high-density computing within the Cisco Unified Computing System (UCS) framework. This powerhouse CPU operates at a base frequency of 2.1GHz across 20 cores, offering remarkable multi-threaded performance ideal for data centers and enterprise-level applications requiring high throughput. With support for Intel Hyper-Threading Technology, it can handle up to 40 threads simultaneously, making it exceptionally well-suited for virtualized environments, demanding database applications, and large-scale computing tasks. The processor's compatibility with DDR4 memory at high speeds ensures that data flows efficiently to and from the CPU, reducing bottlenecks and enhancing overall system responsiveness. The 5218R comes equipped with a 24.75MB Intel Smart Cache, reducing latency and improving performance by keeping critical data and instructions close to the processor cores. The CPU's thermal design power (TDP) rating of 125W strikes a balance between performance and energy consumption, aligning with modern data center energy efficiency standards. Furthermore, the inclusion of Intel's Turbo Boost Technology allows the CPU to dynamically increase its clock speed above its base frequency, providing additional performance for peak loads. With robust security features and support for the latest I/O and network technologies, the CISCO UCS-CPU-I5218R is engineered to meet the demands of the most intensive computing tasks in today's fast-paced business environments.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess