EN
  • EN
  • DE

CISCO STACK-T1-50CM - 50CM Type 1 Stacking Cable

Part No CISCO STACK-T1-50CM - 50CM Type 1 Stacking Cable
Manufacturer CISCO
Catalog Cables
Description Cisco STACK-T1-50CM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385470-CISCO STACK-T1-50CM - 50CM Type 1 Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO STACK-T1-50CM - 50CM Type 1 Stacking Cable CAD Model

Description

The CISCO STACK-T1-50CM is a high-quality 50cm Type 1 Stacking Cable designed to connect Cisco switches through their stacking ports. Stacking cables such as this are an integral component of networking systems, allowing multiple switches to function together as a unified, single device. This enhances the overall performance of the network by increasing its scalability and simplifying its management. The 50cm length of this cable is ideal for creating stack configurations where the devices are placed closely together, minimizing cable clutter and maintaining an organized setup. Built with durability and reliability in mind, the CISCO STACK-T1-50CM ensures a secure and high-speed connection between devices, supporting various data rates depending on the specific models of Cisco switches it connects. This type of cable is perfect for enterprise environments and data centers looking to maximize their network efficiency and throughput.

You May Also Be Interested in

NetApp
Netapp 1M MiniSAS HD to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
Supermicro
Supermicro CBL-0388L-01. Cable length: 0.75 m, Connector 1: MiniSAS SFF-8087, Connector 2: 4x SATA
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
Supermicro
Supermicro SATA Cable (2Ft.). Cable length: 0.6 m, Product colour: Red
Need more? Email Us
Supermicro
Supermicro CBL-0188L. Cable length: 0.64 m, Connector 1: SATA 7-pin, Connector 2: SAS
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess