EN
  • EN
  • DE

CISCO STACK-T1-3M - 3M Type 1 Stacking Cable

Part No CISCO STACK-T1-3M - 3M Type 1 Stacking Cable
Manufacturer CISCO
Catalog Cables
Description Cisco STACK-T1-3M. Product colour: Black, Cable length: 3 m, Connector 1: T1. Quantity per pack: 1 pc(s), Package weight: 200 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385382-CISCO STACK-T1-3M - 3M Type 1 Stacking Cable
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO STACK-T1-3M - 3M Type 1 Stacking Cable CAD Model

Description

The CISCO STACK-T1-3M is a 3-meter Type 1 Stacking Cable, specifically designed for connecting Cisco switches to form a stack configuration, thereby allowing multiple devices to operate as though they were a single switch. This longer stacking cable is particularly suited for situations where switches are not directly adjacent to each other but are within the same vicinity, such as in larger rack configurations or across multiple racks in close proximity. Utilizing a stacking cable like the STACK-T1-3M enhances the network's scalability by facilitating seamless integration of additional switches, thereby expanding the network's capacity without complicating its management. The advantages of stacking include simplified management, since the entire stack is managed as a single entity, improved redundancy and fault tolerance, as the stack can automatically adjust to hardware failures, and enhanced bandwidth, as stacked switches increase the total available backplane bandwidth. Manufactured to meet Cisco's stringent quality standards, the STACK-T1-3M ensures reliable performance and compatibility with Cisco switches enabled for stacking, making it an essential tool for network administrators looking to optimize their network's performance and manageability.

You May Also Be Interested in

Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro CBL-0388L-01. Cable length: 0.75 m, Connector 1: MiniSAS SFF-8087, Connector 2: 4x SATA
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0568. Cable length: 0.35 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
Supermicro
Supermicro CBL-PWEX-1017
Need more? Email Us
NetApp
SAS QSFP-QSFP Cable 5m
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess