EN
  • EN
  • DE

CISCO SFP-10/25G-CSR-S - Dual Rate 10/25GBASE-CSR SFP Module

Part No CISCO SFP-10/25G-CSR-S - Dual Rate 10/25GBASE-CSR SFP Module
Manufacturer CISCO
Catalog Sfp
Description Cisco SFP-10/25G-CSR-S. SFP transceiver type: Fiber optic, Maximum data transfer rate: 25000 Mbit/s, Fiber optic connector: LC. Product colour: Green, Grey. Number of products included: 1 pc(s), Package weight: 200 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387630-CISCO SFP-10/25G-CSR-S - Dual Rate 10/25GBASE-CSR SFP Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO SFP-10/25G-CSR-S - Dual Rate 10/25GBASE-CSR SFP Module CAD Model

Description

The CISCO SFP-10/25G-CSR-S module is a cutting-edge network transceiver designed for advanced enterprise and data center applications. It provides a flexible and cost-effective solution for extending the reach of your network, offering dual rate capabilities that support both 10G and 25G Ethernet connections. With its 10/25GBASE-CSR (Coarse Wavelength Division Multiplexing Short Reach) technology, it facilitates high-speed data transmission over multimode fiber for distances up to 400 meters, making it an excellent choice for inter-building connections or within large data centers. The module is compatible with a wide range of Cisco switches, routers, and optical transport devices, ensuring seamless integration into existing network infrastructures. Its hot-swappable design allows for minimal downtime during upgrades or replacements. The SFP-10/25G-CSR-S embodies reliability, versatility, and the high-performance standards required for next-generation enterprise networks.

You May Also Be Interested in

HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess