EN
  • EN
  • DE

CISCO QSFP-4SFP25G-CU3M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 3m

Part No CISCO QSFP-4SFP25G-CU3M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 3m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-4SFP25G-CU3M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387629-CISCO QSFP-4SFP25G-CU3M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 3m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-4SFP25G-CU3M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 3m CAD Model

Description

The CISCO QSFP-4SFP25G-CU3M cable offers a highly flexible and efficient connectivity solution for data center networking. This 3-meter, 100GBASE QSFP to 4x25GBASE SFP25G passive copper splitter cable is designed to provide high-density, high-speed interconnections between QSFP+ and 25G SFP28 equipped switches and routers. By splitting a single 100G QSFP+ port into four independent 25G SFP28 ports, this cable maximizes the utility of the QSFP+ interface, allowing for a cost-effective and versatile way to meet the varying requirements of modern data centers, including aggregation, storage, and server networking applications. The implementation of passive copper technology ensures reliable data transmission with low power consumption and reduced latency over short distances. Easy to deploy without the need for external power, the QSFP-4SFP25G-CU3M cable is an optimal solution for rapidly evolving data center environments where agility, performance, and scalability are paramount. Its robust design guarantees durability and long-term service, providing a straightforward path towards upgrading network capabilities and enhancing connectivity without extensive modifications to the existing infrastructure.

You May Also Be Interested in

HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess