EN
  • EN
  • DE

CISCO QSFP-4SFP25G-CU2M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 2m

Part No CISCO QSFP-4SFP25G-CU2M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 2m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-4SFP25G-CU2M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387586-CISCO QSFP-4SFP25G-CU2M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 2m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-4SFP25G-CU2M - 100GBase QSFP to 4xSFP25G Passive Copper Splitter Cable, 2m CAD Model

Description

The CISCO QSFP-4SFP25G-CU2M splitter cable marks a significant leap forward in network infrastructure technology, providing unparalleled data transmission capabilities and efficiency. This 2-meter passive copper cable offers a 100GBase QSFP to 4x25G SFP25G connectivity, enabling high-bandwidth connections that are essential for modern data centers and high-performance computing environments. The cable is designed to efficiently distribute a single 100Gbps link into four separate 25Gbps streams, offering enhanced flexibility for network architecture and planning. With its support for high-speed data transfer rates, this cable is particularly suited for applications requiring high throughput and density, such as streaming, data replication, and high-performance computing tasks. The passive nature of the cable ensures a low-power solution that reduces the thermal footprint and enhances the overall energy efficiency of data center operations. The robust construction and high-quality materials used in the CISCO QSFP-4SFP25G-CU2M guarantee durability and reliability, ensuring a stable and secure connection for critical network operations. This product is engineered to meet the rigorous demands of today's data networks, providing a scalable and cost-effective solution for expanding network capabilities without compromising on performance or quality.

You May Also Be Interested in

HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess