EN
  • EN
  • DE

CISCO PVDM3-64 - 64-channel high-density voice DSP module SPARE

Part No CISCO PVDM3-64 - 64-channel high-density voice DSP module SPARE
Manufacturer CISCO
Catalog Network Cards
Description Cisco PVDM3-64he Cisco High-Density Packet Voice Digital Signal Processor Module (PVDM3) enables Cisco 2900 and 3900 Series Integrated Services Routers Generation 2 to provide rich-media capabilities such as high-density voice video connectivity, conferencing, transcoding, transrating, and secure voice in Cisco Unified Communications Solutions.The next-generation high-density packet voice digital signal processor (DSP) modules are available in six densities: PVDM3-16, PVDM3-32, PVDM3-64, PVDM3-128, PVDM3-192, and PVDM3-256, with 16, 32, 64, 128, 192, and 256 channels, respectively.Features and BenefitsThe PVDM3s are supported on all Cisco 2900 and 3900 Series platforms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1387028-CISCO PVDM3-64 - 64-channel high-density voice DSP module SPARE
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PVDM3-64 - 64-channel high-density voice DSP module SPARE CAD Model

Description

The CISCO PVDM3-64 represents the next generation of high-density voice Digital Signal Processor (DSP) modules, specifically designed to deliver enhanced voice capabilities on Cisco’s Integrated Services Routers Generation 2 (ISR G2). This 64-channel module offers significant improvements over its predecessors, including superior density, voice quality, and scalability. The PVDM3-64 supports a wide range of codecs and voice processing features such as echo cancellation, voice activity detection, and adaptive jitter buffering. These features ensure high-quality voice communications, crucial for enterprise-grade telephony, conferencing, and VoIP services. Its flexible architecture allows for efficient resource allocation, enabling the optimization of channels for voice, fax, and data services as the network demands evolve. As a SPARE product, the PVDM3-64 is essential for maintaining the continuity of communication services, ensuring enterprises can expand their voice capabilities to meet growing needs without disruption.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3640-L304 - PLAN EP X710-DA4 4x10Gb SFP+ OCPv3 Adapter
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL41132HLCU - Dual Port 10 Gigabit Ethernet Controller QL41132HLCU
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEE10G42BTDAG1P5 - Dual Port 10 Gigabit Ethernet Server Adapter Intel X520-DA2 Server
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X557-T2 2x10GBASE-T OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess