EN
  • EN
  • DE

CISCO N3K-C3064TQ-10GT - Cisco Nexus 3064-T, 48 x 10GBase-T and 4 QSFP+port

Part No CISCO N3K-C3064TQ-10GT - Cisco Nexus 3064-T, 48 x 10GBase-T and 4 QSFP+port
Manufacturer CISCO
Catalog Switch
Description Cisco Nexus N3K-C3064TQ-10GT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1387921-CISCO N3K-C3064TQ-10GT - Cisco Nexus 3064-T, 48 x 10GBase-T and 4 QSFP+port
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N3K-C3064TQ-10GT - Cisco Nexus 3064-T, 48 x 10GBase-T and 4 QSFP+port CAD Model

Description

The CISCO N3K-C3064TQ-10GT positions itself as a powerhouse within the Cisco Nexus 3000 Series, designed with the intent to provide high-density, low-latency, scalable, and energy-efficient solutions for both traditional and fully virtualized data centers. This particular model boasts 48 ports of 10GBase-T and an additional 4 QSFP+ ports, enabling a flexible and scalable network topology that can efficiently accommodate the increasing data demands in modern data center environments. Targeted at high-performance computing networks, the switch facilitates a comprehensive range of features such as advanced Layer 2 and 3 functionalities, including VXLAN and Enhanced vPC for improved network virtualization and resilience. The Cisco Nexus 3064-T is engineered to cater to the needs of compute and storage intensive environments, offering an impressive line-rate layer 2 and 3 switching capacity of 1.28 Tbps. It is optimized for high-frequency trading (HFT) applications with its ultra-low-latency characteristics, making it an ideal choice for environments where every microsecond counts. Enhanced manageability features come standard, with support for Cisco DCNM (Data Center Network Manager), providing simplified operational processes through automation and centralized management capabilities. Energy efficiency is not overlooked, with the switch utilizing front-to-back airflow design and energy-efficient Ethernet (EEE) compliant components for reduced power consumption. The N3K-C3064TQ-10GT is not just a switch but a strategic investment, enabling businesses to future-proof their network infrastructure for the onslaught of digital transformation and the exponential growth of data.

You May Also Be Interested in

CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco Meraki MS250-24P L3 Stck Cld-Mngd 24x GigE 370W PoE Switch
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess