EN
  • EN
  • DE

CISCO FPR2110-NGFW-K9 - Cisco Firepower 2110 NGFW Appliance, 1U

Part No CISCO FPR2110-NGFW-K9 - Cisco Firepower 2110 NGFW Appliance, 1U
Manufacturer CISCO
Catalog Firewalls
Description Cisco Firepower 2110 NGFW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Firewalls
Win Source Part Number 1385966-CISCO FPR2110-NGFW-K9 - Cisco Firepower 2110 NGFW Appliance, 1U
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO FPR2110-NGFW-K9 - Cisco Firepower 2110 NGFW Appliance, 1U CAD Model

Description

The CISCO FPR2110-NGFW-K9 is a Next-Generation Firewall (NGFW) that sits within Cisco's highly acclaimed Firepower 2100 series. As a 1U rack mountable appliance, it offers an ideal blend of performance, efficacy, and value for medium to large-sized enterprises and service providers. The Firepower 2110 NGFW is engineered to deliver superior threat defense, advanced malware protection, and fully integrated intrusion prevention systems (IPS). It features a dual multicore CPU architecture that facilitates high-speed content inspection while maintaining high throughput levels. This appliance seamlessly integrates with Cisco's management and analysis tools, providing a robust, user-intuitive interface for streamlined operation management. It is ideally suited for securing networks against a vast array of threats whilst ensuring minimal impact on network performance.

You May Also Be Interested in

CISCO
Cisco 5508 Series Wireless Controller up to 350 AP
Need more? Email Us
Juniper Networks
Juniper SRX300
Need more? Email Us
CISCO
ASA 5585-X Chassis with SSP10, 8GE, 2GE Mgt, 1 AC
Need more? Email Us
CISCO
Cisco ASA 5585-X Firewall Edition
Need more? Email Us
CISCO
Cisco Excess Firepower 2110 ASA Appliance, 1U
Need more? Email Us
Juniper Networks
Juniper Networks SRX210 Services Gateway
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess