EN
  • EN
  • DE

SSI-LXH1090SISUGW3

Part No SSI-LXH1090SISUGW3
Manufacturer Lumex Opto/Components Inc.
Catalog Panel Indicators, Pilot Lights
Description LED PANEL IND GREEN/RED 2.2V/2V / LED Panel Indicator Green, Red Diffused 60° 2.2V Green, 2V Red 20mA Green, 20mA Red PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr Lumex Opto/Components Inc.
Package Bulk
Type LED
Lamp Color Green, Red
Lens Color White
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.2V Green, 2V Red
Current 20mA Green, 20mA Red
Panel Cutout Shape Round
Panel Cutout Dimensions 0.55" (14.00mm)
Lens Size 10mm, T-3 1/8
Lens Style Round with Domed Top
Millicandela Rating 200mcd Green, 500mcd Red
Wavelength - Peak 574nm Green, 636nm Red
Viewing Angle 60°
Termination Style PC Pin
Base Product Number SSI-LXH1090
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1237867-SSI-LXH1090SISUGW3
Ultra Librarian 3D Model Ultra Librarian SSI-LXH1090SISUGW3 CAD Model

Description

The SSI-LXH1090SISUGW3 is an LED panel indicator from Lumex Opto/Components Inc. It is a green and red LED with a voltage of 2.2V and 2V, respectively.

  • Voltage (Green): 2.2V
  • Voltage (Red): 2V
  • Lens Style: Round with a domed top
  • Lens Size: 10mm, T-3 1/8
  • Millicandela Rating (Green): 200mcd
  • Millicandela Rating (Red): 500mcd
  • Peak Wavelength (Green): 574nm
  • Peak Wavelength (Red): 636nm
  • Package: Bulk
  • Termination Style: PC pin
  • Panel Cutout Shape: Round
  • Panel Cutout Dimension: 0.55" (14.00mm)
  • Ideal for: Panel indicator and pilot light applications in optoelectronics

You May Also Be Interested in

Omron
PILOT LIGHT 5V LED SQUARE RED
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR WHT 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 24V
Need more? Email Us
Omron
LED PANEL INDICATOR GRN 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR YLW 24VAC/DC
Need more? Email Us
Omron
LED PANEL INDICATOR RED 12VAC/DC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess