EN
  • EN
  • DE

CISCO EHWIC-1GE-SFP-CU - EHWIC 1 port dual mode SFP(100M/1G) or GE(10M/100M/1G) Spare

Part No CISCO EHWIC-1GE-SFP-CU - EHWIC 1 port dual mode SFP(100M/1G) or GE(10M/100M/1G) Spare
Manufacturer CISCO
Catalog Network Cards
Description Cisco EHWIC-1GE-SFP-CU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386964-CISCO EHWIC-1GE-SFP-CU - EHWIC 1 port dual mode SFP(100M/1G) or GE(10M/100M/1G) Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO EHWIC-1GE-SFP-CU - EHWIC 1 port dual mode SFP(100M/1G) or GE(10M/100M/1G) Spare CAD Model

Description

The CISCO EHWIC-1GE-SFP-CU is a versatile and high-performance Enhanced High-Speed WAN Interface Card designed for Cisco Integrated Services Routers. This card provides one dual-mode port, allowing for the use of either a 1 Gigabit Ethernet SFP module or a 100M/1G SFP module, as well as being capable of operating in Gigabit Ethernet mode over copper (10M/100M/1G). Its flexibility in using either fiber or copper interfaces makes it highly suitable for a wide range of network configurations and connectivity needs. Ideal for businesses that require reliable, high-speed connectivity, this EHWIC enables the router to facilitate end-to-end operations efficiently. Additionally, it supports a variety of SFP modules, offering options for short, long-range, or even BiDi communications, further enhancing its utility in different networking scenarios. This makes the card especially valuable for enterprises looking to integrate services such as voice, video, and data over a single network infrastructure, or for those expanding their existing network capabilities. The EHWIC-1GE-SFP-CU is easy to install, seamlessly integrating into the appropriate router slot, reducing network downtime and ensuring a swift return to high productivity.

You May Also Be Interested in

HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess