EN
  • EN
  • DE

CISCO CWDM-SFP-1510 - CWDM 1510 NM SFP Gigabit Ethernet and 1G/2G FC

Part No CISCO CWDM-SFP-1510 - CWDM 1510 NM SFP Gigabit Ethernet and 1G/2G FC
Manufacturer CISCO
Catalog Sfp
Description Cisco CWDMSFP1510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387588-CISCO CWDM-SFP-1510 - CWDM 1510 NM SFP Gigabit Ethernet and 1G/2G FC
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CWDM-SFP-1510 - CWDM 1510 NM SFP Gigabit Ethernet and 1G/2G FC CAD Model

Description

The CISCO CWDM-SFP-1510 module is a high-performing, pluggable transceiver designed for use in Gigabit Ethernet and Fibre Channel networks over single-mode fiber. Operating on a 1510 nm Coarse Wavelength Division Multiplexing (CWDM) wavelength, this module is part of a series of transceivers that enable the implementation of a cost-effective, scalable, and flexible wavelength-division multiplexing (WDM) strategy in the network infrastructure. It is capable of transmitting data at rates of 1 Gbps for Ethernet and up to 2 Gbps for Fibre Channel applications, over distances up to 80 kilometers, depending on the fiber quality and other factors. The integration of CWDM technology allows for the transmission of multiple, distinct wavelengths over a single fiber strand, significantly increasing the capacity of existing fiber infrastructure without the need for laying additional cables. The CWDM-SFP-1510 module's compliance with multi-source agreement (MSA) standards ensures interoperability with a wide range of networking equipment. It also features Digital Optical Monitoring (DOM) support for real-time access to device operating parameters, offering network administrators enhanced visibility into the network's performance and the ability to preemptively identify and address issues. Tailored for long-distance, high-capacity networking applications such as service provider backbones, enterprise networks, and data center interconnects, the CISCO CWDM-SFP-1510 transceiver is a strategic component for organizations looking to optimize their optical network efficiency and scalability.

You May Also Be Interested in

HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
HP 8Gb SW SFP for MSA (1-pack)
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess